CMOS Amplifier 1 Circuit 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 1108238-TLC27L1BIS-1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 0.04 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 16 V
Operating Supply Current: 14μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC CMOS 1 CIRCUIT 8SO Product overview: TLC27L1BIS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1BIS-13 can be used for catalog matching and distributor lookup.
IC CMOS 1 CIRCUIT 8SO
IC CMOS 1 CIRCUIT 8SO
CMOS Amplifier 1 Circuit 8-SO
Precision Amplifiers OpAmp Wide Input 3 to 16V 2mV
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L1BIS-13-ND | 1108238-TLC27L1BIS-13 | 687-TLC27L1BIS-13 | TLC27L1BIS-13 | TLC27L1BIS-13 | TLC27L1BIS-13 | TLC27L1BIS-13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1BIS-13 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Source Current (IS) | 0.0100 milliamps | 0.0140 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | 0.0400 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | Tape & Reel (TR) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 4 to 16 volts | 4 to 16 volts | 4 volts |