The TLC27L7IDR is a dual precision operational amplifier in an 8-pin SOIC package, designed for single-supply operation and low-power applications. It operates over a supply voltage range of 4V to 16V at temperatures from −40°C to +85°C, with an input offset voltage of 1mV maximum at 25°C. The device features ultra-low power consumption of 95μW at 5V, high input impedance of 10^12Ω, and common-mode input voltage range extending below the negative rail. It includes ESD-protection circuitry rated to 2000V per MIL-STD-883C, Method 3015.2, and is qualified for extended temperature operation. The package dimensions are consistent with the SOIC-8 standard, with a reel packaging option of 2500 units per large tape and reel.
Dual Precision Single Supply uPower Operational Amplifier 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 143040-TLC27L7IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 85kHz GBW, 60pA Ib, 500uV Vos, 4-16V, 8-SOIC Product overview: TLC27L7IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L7IDR can be used for catalog matching and distributor lookup.
Precision Amplifiers Dual Prec Op Amp
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L7IDR | TLC27L7IDR | 143040-TLC27L7IDR | 296-1320-1-ND | 687-TLC27L7IDR | TLC27L7IDR | TLC27L7IDR | TLC27L7IDR | TLC27L7IDR | TLC27L7IDR |
| Product Name | TLC27L7 Dual Precision Single Supply uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L7IDR | Instrumentation, Op Amps, Buffer Amps | Dual 85kHz 16V SOIC Operational Amplifier IC | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 volts | |||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | 0.1100 MHz | ||||||
| Slew Rate | 0.0300 V/µs | 0.0500 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | 0.0300 V/µs | |||
| CMRR | 65 dB |