The TLC4502A is a dual, self-calibrating precision CMOS operational amplifier with rail-to-rail output, featuring a maximum input offset voltage of 50 µV, a gain bandwidth product of 4.7 MHz, a slew rate of 2.5 V/µs, and an output drive capability of ±50 mA. It operates from a single supply voltage of 4 V to 6 V, with an operating temperature range of -40°C to 125°C. The device includes integrated calibration circuitry that reduces input offset voltage within 300 ms of power-on, after which it operates as a standard amplifier. It is packaged in an 8-pin SOIC (D) package and is qualified for automotive applications.
Advanced,Self-Calibr
Dual Op Amp, 4.7MHz BW, 10uV Vos, 2.5V/µs SR, 8-SOIC Product overview: TLC4502AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7MHz, 2.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.7MHz, 2.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502AIDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108352-TLC4502AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 6 V, ±2 V to 3 V
Operating Supply Current: 2.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 4.7MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Adv Self-Calib Precision Dual
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4502AIDR | 687-TLC4502AIDR | TLC4502AIDR-ND | 1108352-TLC4502AIDR | TLC4502AIDR | TLC4502AIDR | TLC4502AIDR | TLC4502AIDR | TLC4502AIDR |
| Product Name | TLC4502A Advanced,Self-Calibrating, Precision, Dual Operational Amplifier | Dual 4.7MHz 2.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502AIDR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 4 volts | |||||
| VOS | 0.0500 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||
| Quiescent Current (IQ) | 3500 microamps | ||||||||
| CMRR | 90 dB |