Texas Instruments TLC27M4B LinCMOS(TM) precision quad Operational Amplifier TLC27M4BCD

Description
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M4B LinCMOS(TM) precision quad Operational Amplifier - TLC27M4BCD - Texas Instruments
Dallas, TX, United States
TLC27M4B LinCMOS(TM) precision quad Operational Amplifier
TLC27M4BCD
TLC27M4B LinCMOS(TM) precision quad Operational Amplifier TLC27M4BCD
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70

LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1099628-TLC27M4BCD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1099628-TLC27M4BCD
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1099628-TLC27M4BCD
Win Source Part Number: 1099628-TLC27M4BCD Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: LinCMOS™ Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62V/µs Gain Bandwidth Product: 525 kHz Current - Input Bias: 0.7 pA Voltage - Input Offset: 260 µV Current - Supply: 570µA (x4 Channels) Current - Output / Channel: 30 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): TLC27M4ACD; TLC27M4CD; TLC27M4CDR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -296-7415-5-ND,-TLC2 7M4BCDG4-NDR,2156-TL C27M4BCD,TEXTISTLC27 M4BCD,-296-7415-5,29 6-7415-5,-TLC27M4BCD -NDR,-TLC27M4BCDG4 Base Product Number: TLC27M4 Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1099628-TLC27M4BCD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62V/µs
Gain Bandwidth Product: 525 kHz
Current - Input Bias: 0.7 pA
Voltage - Input Offset: 260 µV
Current - Supply: 570µA (x4 Channels)
Current - Output / Channel: 30 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLC27M4ACD; TLC27M4CD; TLC27M4CDR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-7415-5-ND,-TLC27M4BCDG4-NDR,2156-TLC27M4BCD,TEXTISTLC27M4BCD,-296-7415-5,296-7415-5,-TLC27M4BCD-NDR,-TLC27M4BCDG4
Base Product Number: TLC27M4
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7415-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7415-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7415-5-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 525kHz 16V SOIC Operational Amplifier IC
687-TLC27M4BCD
Quad 525kHz 16V SOIC Operational Amplifier IC 687-TLC27M4BCD
Quad Op Amp, 525kHz GBW, 260uV Vos, 4-Ch, 16V, SOIC-D Product overview: TLC27M4BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4BCD can be used for catalog matching and distributor lookup.

Quad Op Amp, 525kHz GBW, 260uV Vos, 4-Ch, 16V, SOIC-D Product overview: TLC27M4BCD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4BCD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC27M4BCD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M4BCD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M4BCD
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M4BCD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27M4BCD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M4BCD
Instrumentation, OP Amps, Buffer Amps TLC27M4BCD
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M4BCD
Precision Amplifiers TLC27M4BCD
Precision Amplifiers LiNCMOS Quad

Precision Amplifiers LiNCMOS Quad

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4BCD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M4BCD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M4BCD
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M4BCD 1099628-TLC27M4BCD 296-7415-5-ND 687-TLC27M4BCD TLC27M4BCD TLC27M4BCD TLC27M4BCD TLC27M4BCD TLC27M4BCD
Product Name TLC27M4B LinCMOS(TM) precision quad Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Quad 525kHz 16V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 volts
VOS 2 millivolts 0.2600 millivolts 0.2600 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC520AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers