The TLC2654I-8D is a low-noise chopper-stabilized operational amplifier designed using the Advanced LinCMOS process. It features a typical input noise voltage of 0.5 µV (peak-to-peak) at frequencies up to 1 Hz and 1.5 µV at 10 Hz, making it suitable for applications requiring high precision and low noise. The device operates with a single supply voltage as low as ±2.3 V and has a common-mode input voltage range that includes the negative rail, enhancing its versatility in both single-supply and split-supply configurations. The TLC2654I-8D exhibits a low input offset voltage of 10 µV maximum and excellent offset voltage stability with temperature, rated at 0.05 µV/°C maximum. It also boasts a high voltage gain of 135 dB minimum and a common-mode rejection ratio (CMRR) of 110 dB minimum. The device is characterized for operation over a temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications. Additionally, the TLC2654I-8D incorporates internal ESD protection up to 2000 V and can withstand surge currents of -100 mA without latch-up. Its innovative design allows for fast overload recovery and minimal noise degradation when external capacitors are connected. This operational amplifier is ideal for low-level, low-frequency applications such as thermocouple amplifiers and strain gauges.
Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032597-TLC2654I-8D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.7 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDSO8
1.9MHz Op Amp, 20uV Vos, 60pA Ib, 105dB CMRR, 1ch, 8-SOIC Product overview: TLC2654I-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654I-8D can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low Noise Chopper
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2654I-8D | 296-7335-5-ND | 032597-TLC2654I-8D | TLC2654I-8D | 687-TLC2654I-8D | TLC2654I-8D | TLC2654I-8D | TLC2654I-8D |
| Product Name | TLC2654 Low-Noise Chopper-Stabilized Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654I-8D | 1.9MHz SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.6 to 16 volts | 4.6 to 16 volts | 4.6 to 16 volts | 4.6 volts | ||||
| VOS | 0.0200 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | |||||||
| CMRR | 105 dB |