The TLE2021IDRG4 is a single-channel precision operational amplifier in an 8-pin SOIC package, characterized for operation from -40°C to +85°C with a maximum input offset voltage of 200µV, a supply current of 300µA max, a unity-gain bandwidth of 2MHz, a slew rate of 0.65V/µs, and phase-reversal protection. It is specified for both single-supply (5V) and split-supply (±15V) operation, with a low input bias current of 50nA max and a noise voltage of 19nV/√Hz.
Precision Low-Power Single Supply Operational Amplifier 8-SOIC -40 to 85
Precision Op Amp, 1.2MHz BW, 20V, 1-Ch, 8-SOIC Product overview: TLE2021IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081479-TLE2021IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 120μV
Family Name: TLE2021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 240μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): MC33171D; UA741MDT; UA741MD; MC33171DT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Precision Low-Power Single Supply
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021IDRG4 | 687-TLE2021IDRG4 | 081479-TLE2021IDRG4 | TLE2021IDRG4-ND | TLE2021IDRG4 | TLE2021IDRG4 | TLE2021IDRG4 | TLE2021IDRG4 |
| Product Name | TLE2021 Precision Low-Power Single Supply Operational Amplifier | 1.2MHz 20V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021IDRG4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 4 volts | ||||
| VOS | 0.5000 millivolts | 0.1200 millivolts | 0.1200 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 85 dB |