Texas Instruments TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M4CDRG4

Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier - TLC27M4CDRG4 - Texas Instruments
Dallas, TX, United States
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier
TLC27M4CDRG4
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M4CDRG4
Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC 0 to 70

Quad Precision Single Supply Low-Power Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLC27M4CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLC27M4CDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLC27M4CDRG4-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CDRG4 - 1108283-TLC27M4CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CDRG4
1108283-TLC27M4CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CDRG4 1108283-TLC27M4CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108283-TLC27M4CDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 570μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108283-TLC27M4CDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 570μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 525kHz 16V SOIC Operational Amplifier IC
687-TLC27M4CDRG4
Quad 525kHz 16V SOIC Operational Amplifier IC 687-TLC27M4CDRG4
Quad Op Amp, 525kHz BW, 1.1mV Vos, 16V, 4-Ch, SOIC Product overview: TLC27M4CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4CDRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 525kHz BW, 1.1mV Vos, 16V, 4-Ch, SOIC Product overview: TLC27M4CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M4CDRG4
Precision Amplifiers TLC27M4CDRG4
Precision Amplifiers Quad Precision Lo-Pwr Single Supply

Precision Amplifiers Quad Precision Lo-Pwr Single Supply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27M4CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M4CDRG4
Instrumentation, OP Amps, Buffer Amps TLC27M4CDRG4
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M4CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M4CDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M4CDRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M4CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M4CDRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M4CDRG4 TLC27M4CDRG4-ND 1108283-TLC27M4CDRG4 687-TLC27M4CDRG4 TLC27M4CDRG4 TLC27M4CDRG4 TLC27M4CDRG4 TLC27M4CDRG4
Product Name TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4CDRG4 Quad 525kHz 16V SOIC Operational Amplifier IC Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts
GBW 0.5250 MHz 0.6350 MHz 0.5250 MHz
Slew Rate 0.4300 V/µs 0.6200 V/µs 0.6200 V/µs 0.4300 V/µs 0.6200 V/µs 6.20E-7 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data