High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125
HIGH-SPEED, LOW-POWER, PRECISION
Manufacturer: Texas Instruments
Win Source Part Number: 217862-TLE2024BMJ
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLE2024BMJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024BMJ can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 600uV Offset-Max, BIPolar, CDIP14
HIGH-SPEED, LOW-POWER, PRECISION
General Purpose Amplifier 4 Circuit 14-CDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024BMJ | 296-TLE2024BMJ-ND | 217862-TLE2024BMJ | 687-TLE2024BMJ | TLE2024BMJ | TLE2024BMJ | TLE2024BMJ |
| Product Name | TLE2024BM High-Speed, Low-Power, Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | Low-Power Quad Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.05 milliamps | 0.2000 milliamps | |||||
| Slew Rate | 0.7000 V/µs | 0.5000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Package Type | CDIP; "14-CDIP (0.300"", 7.62mm)" | Rail/Tube | DIP; CDIP; CDIP14 | Through Hole | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 4 to 40 volts | 4 volts |