Precision Low-Power Single Supply Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 936718-TLE2021CD
Series: Excalibur™
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2021
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLE2021CD-NDR, -296-10357-5-ND, -TLE2021CDG4, -296-10357-5, 296-10357-5, -TLE2021CDG4-NDR
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 1.2MHz BW, 20V, 1-Ch, 8-SOIC Product overview: TLE2021CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021CD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
IC, OP AMP, HIGH SPEED, 2021, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Precision Amplifiers High Speed Lw Pwr
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2021CD | 936718-TLE2021CD | TLE2021CD | 296-10357-5-ND | 687-TLE2021CD | TLE2021CD | 29AH1521 | TLE2021CD | TLE2021CD | TLE2021CD |
| Product Name | TLE2021 Precision Low-Power Single Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021CD | Instrumentation, Op Amps, Buffer Amps | 1.2MHz 20V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, High Speed, 2021, Soic8; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 2 to 20 volts | 4 volts | ||||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | ||||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||
| CMRR | 85 dB |