Precision Chopper-Stabilized Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268837-TLC2652C-8D
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Zero-Drift
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Family Name: TLC2652
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.1 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 3.8 V ~ 16 V, ±1.9 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1050HS8#TR; LTC1050HS8;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
1.9MHz Op Amp, 3uV Vos, 120dB CMRR, 1.5mA, 8-SOIC Product overview: TLC2652C-8D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652C-8D can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDSO8
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Precision Amplifiers Precision Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652C-8D | 1268837-TLC2652C-8D | 687-TLC2652C-8D | 296-7321-5-ND | TLC2652C-8D | TLC2652C-8D | TLC2652C-8D | TLC2652C-8D | TLC2652C-8D |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652C-8D | 1.9MHz 1.5mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 8 volts | |||||||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | ||||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 120 dB |