CMOS Amplifier 2 Circuit 8-SO
Manufacturer: Texas Instruments
Win Source Part Number: 899832-TLC272CPS
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CMOS Amplifier Circuit - 8-SO
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC272
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
Dual Op Amp, 1.7MHz GBW, 5.3V/µs SR, 1.1mV Vos, 65dB CMRR, 2Ch, SOP Product overview: TLC272CPS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 5.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 5.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CPS can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SO
Precision Amplifiers Dual Single Supply
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit 8-SO
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC272CPS-ND | 899832-TLC272CPS | TLC272CPS | 687-TLC272CPS | TLC272CPS | TLC272CPS | TLC272CPS | TLC272CPS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPS | Dual 1.7MHz 5.3V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||||
| Slew Rate | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 8-SO | SOP; SOP (PS) | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Standards | RoHS | RoHS | RoHS |