Texas Instruments TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4CDR

Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier - TLC27L4CDR - Texas Instruments
Dallas, TX, United States
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier
TLC27L4CDR
TLC27L4 Quad Precision Single Supply uPower Operational Amplifier TLC27L4CDR
Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70

Quad Precision Single Supply uPower Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Op Amps - 2525590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525590P
Op Amps 2525590P
Texas Instruments TLC27L4CDR

Texas Instruments TLC27L4CDR

Supplier's Site
Op Amps - 2525590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525590
Op Amps 2525590
Texas Instruments TLC27L4CDR

Texas Instruments TLC27L4CDR

Supplier's Site
Op Amps - 2525588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525588
Op Amps 2525588
Texas Instruments TLC27L4CDR

Texas Instruments TLC27L4CDR

Supplier's Site
 - TLC27L4CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDR - 005616-TLC27L4CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDR
005616-TLC27L4CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDR 005616-TLC27L4CDR
Manufacturer: Texas Instruments Win Source Part Number: 005616-TLC27L4CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Family Name: TLC27L4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Alternative Parts (Cross-Reference): BA4584RF-E2; TS27M4IDT; TS27M4AMD; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 005616-TLC27L4CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27L4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Alternative Parts (Cross-Reference): BA4584RF-E2; TS27M4IDT; TS27M4AMD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1318-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1318-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1318-2-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1318-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1318-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1318-6-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1318-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1318-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1318-1-ND
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 85kHz 57uA 16V Operational Amplifier IC
687-TLC27L4CDR
Quad 85kHz 57uA 16V Operational Amplifier IC 687-TLC27L4CDR
Quad Op Amp, 85kHz BW, 57uA, 16V, 4-Ch, SOIC Product overview: TLC27L4CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz BW, 57uA, 16V, 4-Ch, SOIC Product overview: TLC27L4CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 57uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 57uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27L4CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27L4CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4CDR
Instrumentation, OP Amps, Buffer Amps TLC27L4CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4CDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4CDR
Precision Amplifiers TLC27L4CDR
Precision Amplifiers Quad Prec Micropwr

Precision Amplifiers Quad Prec Micropwr

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4CDR
Instrumentation, OP Amps, Buffer Amps TLC27L4CDR
CMOS Amplifier 4 Circuit 14-SOIC

CMOS Amplifier 4 Circuit 14-SOIC

Buy Now
Op-Amp, 85Khz, 0.03V/us, Soic-14; No. Of Amplifiers Texas Instruments - 52AH7671 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 85Khz, 0.03V/us, Soic-14; No. Of Amplifiers Texas Instruments
52AH7671
Op-Amp, 85Khz, 0.03V/us, Soic-14; No. Of Amplifiers Texas Instruments 52AH7671
OP-AMP, 85KHZ, 0.03V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes

OP-AMP, 85KHZ, 0.03V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27L4CDR 2525590P TLC27L4CDR 005616-TLC27L4CDR 296-1318-2-ND 687-TLC27L4CDR TLC27L4CDR TLC27L4CDR TLC27L4CDR TLC27L4CDR TLC27L4CDR 52AH7671
Product Name TLC27L4 Quad Precision Single Supply uPower Operational Amplifier Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4CDR Instrumentation, Op Amps, Buffer Amps Quad 85kHz 57uA 16V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 85Khz, 0.03V/us, Soic-14; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts
GBW 0.0850 MHz 0.1100 MHz 0.1100 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0500 V/µs 0.0300 V/µs 0.0500 V/µs 5.00E-8 V/µs 0.0500 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data