Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC
General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 1.7MHz BW, 40mA, 20V, SOIC Product overview: TLE2024AIDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 40mA, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 40mA, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024AIDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269263-TLE2024AIDW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.05mA
Amplifier Type: General Purpose
Slew Rate: 0.7V/μs
Gain Bandwidth Product: 2.8MHz
Current - Input Bias: 45nA
Voltage - Input Offset: 750μV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2024A
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 40V, ±2V ~ 20V
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Quad High Speed
General Purpose Amplifier 4 Circuit 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024AIDW | 296-10372-5-ND | 687-TLE2024AIDW | 1269263-TLE2024AIDW | TLE2024AIDW | TLE2024AIDW | TLE2024AIDW | TLE2024AIDW |
| Product Name | TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 40mA 20V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024AIDW | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 4 volts | ||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.0800 millivolts | |||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 82 dB |