Texas Instruments TLC2652 Precision Chopper-Stabilized Operational Amplifier TLC2652Q-8DG4

Description
Precision Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2652 Precision Chopper-Stabilized Operational Amplifier - TLC2652Q-8DG4 - Texas Instruments
Dallas, TX, United States
TLC2652 Precision Chopper-Stabilized Operational Amplifier
TLC2652Q-8DG4
TLC2652 Precision Chopper-Stabilized Operational Amplifier TLC2652Q-8DG4
Precision Chopper-Stabilized Operational Amplifier 8-SOIC

Precision Chopper-Stabilized Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLC2652Q-8DG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
1.9MHz 1.5mA SOIC Operational Amplifier IC
687-TLC2652Q-8DG4
1.9MHz 1.5mA SOIC Operational Amplifier IC 687-TLC2652Q-8DG4
1.9MHz Op Amp, 1.5mA, 120dB CMRR, 3.5uV Vos, 1-Ch, 8-SOIC Product overview: TLC2652Q-8DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652Q-8DG4 can be used for catalog matching and distributor lookup.

1.9MHz Op Amp, 1.5mA, 120dB CMRR, 3.5uV Vos, 1-Ch, 8-SOIC Product overview: TLC2652Q-8DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652Q-8DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34347-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34347-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34347-5-ND
Zero-Drift Amplifier 1 Circuit 8-SOIC

Zero-Drift Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652Q-8DG4 - 1108183-TLC2652Q-8DG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652Q-8DG4
1108183-TLC2652Q-8DG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652Q-8DG4 1108183-TLC2652Q-8DG4
Manufacturer: Texas Instruments Win Source Part Number: 1108183-TLC2652Q-8DG 4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Zero-Drift Slew Rate: 3.1 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 0.6μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V Operating Supply Current: 1.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.9MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108183-TLC2652Q-8DG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC2652Q-8DG4
Precision Amplifiers TLC2652Q-8DG4
Precision Amplifiers Precision Chopper Stabilized OP AMP

Precision Amplifiers Precision Chopper Stabilized OP AMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2652Q-8DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2652Q-8DG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2652Q-8DG4
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652Q-8DG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2652Q-8DG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2652Q-8DG4
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2652Q-8DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2652Q-8DG4
Instrumentation, OP Amps, Buffer Amps TLC2652Q-8DG4
Zero-Drift Amplifier 1 Circuit 8-SOIC

Zero-Drift Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2652Q-8DG4 TLC2652Q-8DG4 687-TLC2652Q-8DG4 296-34347-5-ND 1108183-TLC2652Q-8DG4 TLC2652Q-8DG4 TLC2652Q-8DG4 TLC2652Q-8DG4 TLC2652Q-8DG4
Product Name TLC2652 Precision Chopper-Stabilized Operational Amplifier 1.9MHz 1.5mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652Q-8DG4 Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3.8 to 16 volts 8 volts 3.8 to 16 volts
VOS 0.0030 millivolts 6.00E-4 millivolts 6.00E-4 millivolts
Quiescent Current (IQ) 2400 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201M2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
 - CLC428AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers