The TLC271BCP is a low-power operational amplifier designed using Texas Instruments' LinCMOS technology, which offers high input impedance and low offset voltage drift. It operates over a wide supply voltage range of 3 V to 16 V at temperatures from 0°C to 70°C, making it suitable for various applications, including transducer interfacing and signal buffering. The device features a bias-select mode that allows users to optimize performance and power dissipation by selecting from high, medium, or low bias levels. Typical parameters include a low noise level of 25 nV/,àöHz and a high input impedance of 10^12 ,Ѷ. The TLC271BCP is also equipped with internal ESD protection and can withstand surge currents of up to ,Äì100 mA, ensuring reliability in demanding environments. Its output voltage range includes the negative rail, and it is available in a small-outline package, making it suitable for high-density applications.
Programmable Low-Power Operational Amplifier 8-PDIP 0 to 70
1.7MHz Op Amp, 1.7MHz GBW, 390uV Vos, 1-Ch, 8-PDIP Product overview: TLC271BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271BCP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1108197-TLC271BCP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271BCP | 687-TLC271BCP | TLC271BCP | 1108197-TLC271BCP | 296-7343-5-ND | TLC271BCP | TLC271BCP |
| Product Name | TLC271B Programmable Low-Power Operational Amplifier | 1.7MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271BCP | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||
| GBW | 1.7 MHz | 2.2 MHz | 2.2 MHz | ||||
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | 5.3 V/µs | |
| CMRR | 65 dB |