Texas Instruments TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier TLC27L4BIN

Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet
Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier - TLC27L4BIN - Texas Instruments
Dallas, TX, United States
TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier
TLC27L4BIN
TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier TLC27L4BIN
LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP -40 to 85

LinCMOS(TM) Precision Quad Operational Amplifier 14-PDIP -40 to 85

Buy Now Datasheet
 - TLC27L4BIN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Quad 85kHz 4V Operational Amplifier IC
687-TLC27L4BIN
Low-Power Quad 85kHz 4V Operational Amplifier IC 687-TLC27L4BIN
Quad Op Amp, 85kHz BW, Low Offset, Low Power, 4V-16V, 14-PDIP Product overview: TLC27L4BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 85kHz, 4V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 85kHz, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BIN can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz BW, Low Offset, Low Power, 4V-16V, 14-PDIP Product overview: TLC27L4BIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 85kHz, 4V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 85kHz, 4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7388-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7388-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7388-5-ND
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BIN - 1108258-TLC27L4BIN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BIN
1108258-TLC27L4BIN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BIN 1108258-TLC27L4BIN
Manufacturer: Texas Instruments Win Source Part Number: 1108258-TLC27L4BIN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 260μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108258-TLC27L4BIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC27L4BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27L4BIN
Instrumentation, OP Amps, Buffer Amps TLC27L4BIN
CMOS Amplifier 4 Circuit 14-PDIP

CMOS Amplifier 4 Circuit 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27L4BIN
Precision Amplifiers TLC27L4BIN
Precision Amplifiers LiNCMOS Low Bias Q

Precision Amplifiers LiNCMOS Low Bias Q

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27L4BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27L4BIN
Integrated Circuits (ICs) - Linear - Amplifiers TLC27L4BIN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4BIN TLC27L4BIN 687-TLC27L4BIN 296-7388-5-ND 1108258-TLC27L4BIN TLC27L4BIN TLC27L4BIN TLC27L4BIN
Product Name TLC27L4B LinCMOS(TM) Precision Quad Operational Amplifier Low-Power Quad 85kHz 4V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4BIN Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts 4 volts
VOS 2 millivolts 0.2600 millivolts 1.1 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details