Dual Single Supply Operational Amplifier 8-TSSOP 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268861-TLC272CPW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.9mA
Amplifier Type: General Purpose
Slew Rate: 5.3V/μs
Gain Bandwidth Product: 2.2MHz
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TLC272
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Dual Op Amp, 2.2MHz BW, 3.6V/µs SR, 16V, 8-TSSOP Product overview: TLC272CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 3.6V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CPW can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TSSOP
Precision Amplifiers Dual Single
OP-AMP, DUAL, 2.2MHZ, 5.3V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC272CPW | TLC272CPW | 296-7354-5-ND | 1268861-TLC272CPW | 687-TLC272CPW | TLC272CPW | TLC272CPW | 52AH7673 | TLC272CPW | TLC272CPW |
| Product Name | TLC272 Dual Single Supply Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPW | Dual 2.2MHz 3.6V 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Op-Amp, Dual, 2.2Mhz, 5.3V/us, Tssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||||
| VOS | 10 millivolts | 1.1 millivolts | 1.1 millivolts | |||||||
| Quiescent Current (IQ) | 1600 microamps | |||||||||
| CMRR | 65 dB |