Texas Instruments TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M4IPW

Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier - TLC27M4IPW - Texas Instruments
Dallas, TX, United States
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier
TLC27M4IPW
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M4IPW
Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85

Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34352-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34352-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34352-5-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 525kHz 4V 16V Operational Amplifier IC
687-TLC27M4IPW
Quad 525kHz 4V 16V Operational Amplifier IC 687-TLC27M4IPW
Quad Op Amp, 525kHz GBW, 4V-16V, 2nA Ib, 1.1mV Vos, TSSOP Product overview: TLC27M4IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 4V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 525kHz GBW, 4V-16V, 2nA Ib, 1.1mV Vos, TSSOP Product overview: TLC27M4IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 4V, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPW - 899841-TLC27M4IPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPW
899841-TLC27M4IPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPW 899841-TLC27M4IPW
Manufacturer: Texas Instruments Win Source Part Number: 899841-TLC27M4IPW Series: LinCMOS™ Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TLC27M4 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-34352-5, TLC27M4IPW-ND, TLC27M4IPWG4, TLC27M4IPWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899841-TLC27M4IPW
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC27M4
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34352-5, TLC27M4IPW-ND, TLC27M4IPWG4, TLC27M4IPWG4-ND

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC27M4IPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC27M4IPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC27M4IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC27M4IPW
Integrated Circuits (ICs) - Linear - Amplifiers TLC27M4IPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC27M4IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC27M4IPW
Instrumentation, OP Amps, Buffer Amps TLC27M4IPW
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC27M4IPW
Precision Amplifiers TLC27M4IPW
Precision Amplifiers Quad Precision Lo-Pwr Single Supply

Precision Amplifiers Quad Precision Lo-Pwr Single Supply

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M4IPW 296-34352-5-ND 687-TLC27M4IPW 899841-TLC27M4IPW TLC27M4IPW TLC27M4IPW TLC27M4IPW TLC27M4IPW
Product Name TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 525kHz 4V 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPW Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 volts
GBW 0.5250 MHz 0.5250 MHz
Slew Rate 0.4300 V/µs 0.6200 V/µs 0.4300 V/µs 6.20E-7 V/µs 0.6200 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data