Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier 14-PDIP
Zero-Drift Amplifier 1 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1268835-TLC2652AIN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 1.5mA
Amplifier Type: Zero-Drift
Slew Rate: 3.1V/μs
Gain Bandwidth Product: 1.9MHz
Current - Input Bias: 4pA
Voltage - Input Offset: 0.5μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TLC2652A
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.8V ~ 16V, ±1.9V ~ 8V
1.9MHz Op Amp, 1uV Vos, 120dB CMRR, 1.5mA, 1-Ch, LinCMOS Product overview: TLC2652AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652AIN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDIP14
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Precision Amplifiers Adv Prec. Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Zero-Drift Amplifier 1 Circuit 14-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2652AIN | 296-7320-5-ND | 1268835-TLC2652AIN | 687-TLC2652AIN | TLC2652AIN | TLC2652AIN | TLC2652AIN | TLC2652AIN | TLC2652AIN |
| Product Name | TLC2652A Advanced LinCMOS(TM) Precision Chopper-Stabilized Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652AIN | 1.9MHz 1.5mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 3.8 to 16 volts | 8 volts | 3.8 volts | 3.8 volts | ||||
| VOS | 1.00E-3 millivolts | 5.00E-4 millivolts | 5.00E-4 millivolts | 5.00E-4 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 120 dB |