The TLC274B is a precision quad operational amplifier utilizing Texas Instruments' LinCMOS technology, designed for applications requiring low offset voltage and high input impedance. It features a trimmed offset voltage of 10 mV maximum at 25°C and a low input offset voltage drift of typically 0.1 µV per month. The device operates over a wide supply voltage range of 3 V to 16 V for temperatures from 0°C to 70°C, and from 4 V to 16 V for extended temperature ranges down to -40°C and up to 125°C. This operational amplifier is characterized by low noise performance, typically 25 nV/,àöHz at 1 kHz, and high input impedance of 10^12 ,Ѷ, making it suitable for applications such as transducer interfacing, analog calculations, and signal buffering. The TLC274B also supports single-supply operation and has a common-mode input voltage range that extends below the negative rail. It includes internal ESD protection and is designed to withstand surge currents without latch-up, enhancing its reliability in various applications. The device is available in multiple package options, including small-outline and chip-carrier formats.
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers LinCMOS Precision Quad Op Amp
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC274BCDG4 | TLC274BCDG4-ND | TLC274BCDG4 | TLC274BCDG4 | TLC274BCDG4 | TLC274BCDG4 |
| Product Name | TLC274B LinCMOS(TM) Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 volts | ||||
| VOS | 2 millivolts | 0.3400 millivolts | ||||
| Quiescent Current (IQ) | 1600 microamps | |||||
| CMRR | 65 dB |