The TLC272BCP is a precision dual operational amplifier in an 8-pin PDIP package, measuring 9.81mm by 9.43mm, designed for single-supply operation with a supply voltage range of 4V to 16V over the 0°C to 70°C temperature range. It features a low offset voltage grade of 5mV maximum, high input impedance greater than 10¹² Ω, low noise of 10.8nV/√Hz at 1kHz, and an output voltage range that includes the negative rail. The device includes ESD protection and latch-up immunity, with a common-mode input voltage range extending below the negative rail. It is qualified for operation from 0°C to 70°C.
LinCMOS<TM> Precision Dual Operational Amplifier 8-PDIP 0 to 70
Dual Op Amp, 2.2MHz BW, 3.6V/µs SR, 1.7MHz GBP, 60pA IB, 2mV Vos, 16V, 8-PDIP Product overview: TLC272BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 3.6V, 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 3.6V, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272BCP can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032607-TLC272BCP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 290μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8
IC CMOS 2 CIRCUIT 8DIP
OP-AMP, DUAL, 2.2MHZ, 5.3V/US, DIP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2.2MHZ; SLEW RATE:5.3V/µS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, DUAL, 2.2MHZ, 5.3V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:5.3V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
Precision Amplifiers LiNCMOS Dual
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC272BCP | 687-TLC272BCP | 296-7350-5-ND | 032607-TLC272BCP | TLC272BCP | TLC272BCP | 16766295 | 26AJ9892 | TLC272BCP | TLC272BCP | TLC272BCP |
| Product Name | TLC272B LinCMOS<TM> Precision Dual Operational Amplifier | Dual 2.2MHz 3.6V 1.7MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272BCP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Op-Amp, Dual, 2.2Mhz, 5.3V/us, Dip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | |||||||
| VOS | 2 millivolts | 0.2900 millivolts | 0.2900 millivolts | ||||||||
| Quiescent Current (IQ) | 1600 microamps | ||||||||||
| CMRR | 65 dB |