Manufacturer: Diodes Incorporated
Win Source Part Number: 899830-TLC271BCS-13
Operating Temperature Range: 0°C ~ 70°C
Features: CMOS Amplifier 1 Circuit - 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC271
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC271BCS-13DITR, TLC271BCS-13DIDKR, TLC271BCS-13DICT
IC CMOS 1 CIRCUIT 8SO Product overview: TLC271BCS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271BCS-13 can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit 8-SO
CMOS Amplifier 1 Circuit 8-SO
IC CMOS 1 CIRCUIT 8SO
Operational Amplifiers - Op Amps Low Power Program Op Amp 10mV 65dB
IC CMOS 1 CIRCUIT 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 899830-TLC271BCS-13 | 687-TLC271BCS-13 | TLC271BCS-13-ND | TLC271BCS-13 | TLC271BCS-13 | TLC271BCS-13 | TLC271BCS-13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271BCS-13 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | 8-SO | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 volts | |||||
| Quiescent Current (IQ) | 1600 to ? microamps |