Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 14-PDIP
Quad Op Amp, 1.7MHz BW, 20V, 4-Ch, 82dB CMRR, 0.5V/µs SR Product overview: TLE2024AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 20V, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 20V, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024AIN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 850uV Offset-Max, BIPolar, PDIP14
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1108521-TLE2024AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 750μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 1.05mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Precision Amplifiers Quad High Speed
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLE2024AIN | 687-TLE2024AIN | TLE2024AIN | 296-10373-5-ND | 1108521-TLE2024AIN | TLE2024AIN | TLE2024AIN | TLE2024AIN | 815-TLE2024AIN |
| Product Name | TLE2024A Excalibur High-Speed Low-Power Precision Quad Operational Amplifier | Quad 1.7MHz 20V 0.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024AIN | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14DIP | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 40 volts | 20 volts | 4 to 40 volts | 4 volts | |||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.7500 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | ||||||||
| CMRR | 82 dB |