The TLC2654ACP is a chopper-stabilized operational amplifier in an 8-pin PDIP package, designed for low-noise, high-precision DC applications. It features an input offset voltage of 10 µV maximum at 25°C, with a temperature coefficient of 0.05 µV/°C maximum. The device operates over a temperature range of 0°C to 70°C, and has a chopping frequency of 10 kHz. Its common-mode input voltage range includes the negative rail, enabling single-supply operation. Input noise voltage is 0.5 µV peak-to-peak from 0 to 1 Hz and 47 nV/√Hz at 10 Hz. The amplifier supports external capacitors without noise degradation and includes an output clamp for fast overload recovery.
Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1268842-TLC2654ACP
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 1.5mA
Amplifier Type: General Purpose
Slew Rate: 3.7V/μs
Gain Bandwidth Product: 1.9MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 4μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: TLC2654A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.6V ~ 16V, ±2.3V ~ 8V
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
1.9MHz Op Amp, 10uV Vos, 110dB CMRR, 1.5mA, 8V, 1-Ch, PDIP Product overview: TLC2654ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654ACP can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
Precision Amplifiers Adv. Ln Chopper
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2654ACP | 1268842-TLC2654ACP | TLC2654ACP | 296-7328-5-ND | 687-TLC2654ACP | TLC2654ACP | TLC2654ACP | TLC2654ACP | TLC2654ACP |
| Product Name | TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654ACP | Instrumentation, Op Amps, Buffer Amps | 1.9MHz 1.5mA 8V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 4.6 to 16 volts | 8 volts | 4.6 volts | 4.6 volts | ||||
| VOS | 0.0100 millivolts | 0.0040 millivolts | 0.0040 millivolts | 0.0040 millivolts | |||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 110 dB |