Precision Chopper-Stabilized Operational Amplifier 14-PDIP
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDIP14
1.9MHz Op Amp, 3uV Vos, 120dB CMRR, 1.5mA, 14-PDIP Product overview: TLC2652CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 1.5mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 1.5mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054923-TLC2652CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit 14-PDIP
Precision Amplifiers Precision Chopper
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
PRICE/EA (MIN PURCH= 25) - IC, OP-AMP, 1.9MHZ, 3.1V/ S, DIP-14; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:1; BANDWIDTH:1.9MHZ; SLEW RATE:3.1V/ S; SUPPL. FREE 2 YEAR RADWELL WARRANTY
Zero-Drift Amplifier 1 Circuit 14-PDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC2652CN | TLC2652CN | 687-TLC2652CN | 054923-TLC2652CN | 296-7322-5-ND | TLC2652CN | TLC2652CN | 16678033 | TLC2652CN |
| Product Name | TLC2652 Precision Chopper-Stabilized Operational Amplifier | 1.9MHz 1.5mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652CN | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.8 to 16 volts | 8 volts | 3.8 to 16 volts | 3.8 volts | |||||
| VOS | 0.0030 millivolts | 6.00E-4 millivolts | 6.00E-4 millivolts | ||||||
| Quiescent Current (IQ) | 2400 microamps | ||||||||
| CMRR | 120 dB |