Dual Precision Single Supply uPower Operational Amplifier 8-PDIP -40 to 85
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 85kHz BW, 29uA, 4-16V, 8-PDIP Product overview: TLC27L2IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 29uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 29uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032631-TLC27L2IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
IC, OP AMP, DUAL CMOS, 27L2, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit 8-PDIP
Precision Amplifiers LiNCMOS Dual
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2IP | TLC27L2IP | 687-TLC27L2IP | 032631-TLC27L2IP | 296-7379-5-ND | TLC27L2IP | TLC27L2IP | TLC27L2IP | 29AH7818 | TLC27L2IP | TLC27L2IP |
| Product Name | TLC27L2 Dual Precision Single Supply uPower Operational Amplifier | Dual 85kHz 29uA 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Dual Cmos, 27L2, Pdip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards and Certifications | RoHS | ||||||||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts | 4 volts | 4 volts | 4 to 16 volts | |||||
| GBW | 0.0850 MHz | 0.1100 MHz | 0.1100 MHz | 0.1100 MHz | |||||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | 0.0300 V/µs | |||
| CMRR | 65 dB |