Texas Instruments TLE2021 Precision Low-Power Single Supply Operational Amplifier TLE2021IP

Description
Precision Low-Power Single Supply Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Precision Low-Power Single Supply Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2021 Precision Low-Power Single Supply Operational Amplifier - TLE2021IP - Texas Instruments
Dallas, TX, United States
TLE2021 Precision Low-Power Single Supply Operational Amplifier
TLE2021IP
TLE2021 Precision Low-Power Single Supply Operational Amplifier TLE2021IP
Precision Low-Power Single Supply Operational Amplifier 8-PDIP -40 to 85

Precision Low-Power Single Supply Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021IP - 032749-TLE2021IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021IP
032749-TLE2021IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021IP 032749-TLE2021IP
Manufacturer: Texas Instruments Win Source Part Number: 032749-TLE2021IP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.65 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V Operating Supply Current: 240μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032749-TLE2021IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 240μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.2MHz 20V Operational Amplifier IC
687-TLE2021IP
Low-Power 1.2MHz 20V Operational Amplifier IC 687-TLE2021IP
1.2MHz Op Amp, Low Power, 20V, 8-PDIP Product overview: TLE2021IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.2MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.2MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021IP can be used for catalog matching and distributor lookup.

1.2MHz Op Amp, Low Power, 20V, 8-PDIP Product overview: TLE2021IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.2MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.2MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE2021IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 600uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10360-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10360-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10360-5-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLE2021IP
Precision Amplifiers TLE2021IP
Precision Amplifiers HS Low Power

Precision Amplifiers HS Low Power

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2021IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2021IP
Instrumentation, OP Amps, Buffer Amps TLE2021IP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2021IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2021IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Ic, Op Amp, High Speed, 2021, Dip8; No. Of Amplifiers Texas Instruments - 28AH5409 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, High Speed, 2021, Dip8; No. Of Amplifiers Texas Instruments
28AH5409
Ic, Op Amp, High Speed, 2021, Dip8; No. Of Amplifiers Texas Instruments 28AH5409
IC, OP AMP, HIGH SPEED, 2021, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

IC, OP AMP, HIGH SPEED, 2021, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 2V to ± 20V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2021IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2021IP
Integrated Circuits (ICs) - Linear - Amplifiers TLE2021IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2021IP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2021IP
Instrumentation, OP Amps, Buffer Amps TLE2021IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2021IP 032749-TLE2021IP 687-TLE2021IP TLE2021IP 296-10360-5-ND TLE2021IP TLE2021IP TLE2021IP 28AH5409 TLE2021IP TLE2021IP
Product Name TLE2021 Precision Low-Power Single Supply Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021IP Low-Power 1.2MHz 20V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, High Speed, 2021, Dip8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 4 to 40 volts 20 volts 2 to 20 volts 4 volts 4 volts
VOS 0.5000 millivolts 0.1200 millivolts 0.1200 millivolts 0.1200 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
7 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details