Advanced,Self-Calibr
Manufacturer: Texas Instruments
Win Source Part Number: 1269034-TLC4502ACDRG
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.5mA
Amplifier Type: General Purpose
Slew Rate: 2.5V/μs
Gain Bandwidth Product: 4.7MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 10μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: TLC4502A
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 6V, ±2V ~ 3V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch Op Amp GP 4.7MHz RRO 8SOIC Product overview: TLC4502ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502ACDRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4.7MHZ RRO 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Adv Self-Calib Precision Dual
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4502ACDRG4 | 1269034-TLC4502ACDRG4 | TLC4502ACDRG4-ND | 687-TLC4502ACDRG4 | 815-TLC4502ACDRG4 | TLC4502ACDRG4 | TLC4502ACDRG4 | TLC4502ACDRG4 | TLC4502ACDRG4 |
| Product Name | TLC4502A Advanced,Self-Calibrating, Precision, Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502ACDRG4 | Instrumentation, Op Amps, Buffer Amps | 4.7MHz Operational Amplifier IC | IC OPAMP GP 4.7MHZ RRO 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 4 volts | |||||
| VOS | 0.0500 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||||
| Quiescent Current (IQ) | 3500 microamps | ||||||||
| CMRR | 90 dB |