Texas Instruments TLC272 Dual Single Supply Operational Amplifier TLC272CDR

Description
Dual Single Supply Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Single Supply Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC272 Dual Single Supply Operational Amplifier - TLC272CDR - Texas Instruments
Dallas, TX, United States
TLC272 Dual Single Supply Operational Amplifier
TLC272CDR
TLC272 Dual Single Supply Operational Amplifier TLC272CDR
Dual Single Supply Operational Amplifier 8-SOIC 0 to 70

Dual Single Supply Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1310-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1310-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1310-2-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1310-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1310-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1310-1-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1310-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1310-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1310-6-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CDR - 032608-TLC272CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CDR
032608-TLC272CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CDR 032608-TLC272CDR
Manufacturer: Texas Instruments Win Source Part Number: 032608-TLC272CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Family Name: TLC272 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Alternative Parts (Cross-Reference): TS272BMDT; TS272BID; TS272BMD; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 032608-TLC272CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TS272BMDT; TS272BID; TS272BMD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 1.7MHz 3.6V 16V Operational Amplifier IC
687-TLC272CDR
Dual 1.7MHz 3.6V 16V Operational Amplifier IC 687-TLC272CDR
Dual Op Amp, 1.7MHz, 3.6V/µs, 16V, 8-SOIC Product overview: TLC272CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz, 3.6V/µs, 16V, 8-SOIC Product overview: TLC272CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6200098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6200098
Op Amps 6200098
Texas Instruments TLC272CDR

Texas Instruments TLC272CDR

Supplier's Site
Op Amps - 6200098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6200098P
Op Amps 6200098P
Texas Instruments TLC272CDR

Texas Instruments TLC272CDR

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC272CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC272CDR
Instrumentation, OP Amps, Buffer Amps TLC272CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
IC OPAMP GP 2.2MHZ 8SOIC - 815-TLC272CDR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.2MHZ 8SOIC
815-TLC272CDR
IC OPAMP GP 2.2MHZ 8SOIC 815-TLC272CDR
IC OPAMP GP 2.2MHZ 8SOIC

IC OPAMP GP 2.2MHZ 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC272CDR
Precision Amplifiers TLC272CDR
Precision Amplifiers Dual Prec Op Amp

Precision Amplifiers Dual Prec Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC272CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC272CDR
Instrumentation, OP Amps, Buffer Amps TLC272CDR
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC272CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC272CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TLC272CDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLC272CDR
Operational Amplifier/Comparator >> Operational Amplifier TLC272CDR
0.7pA Dual 2.2MHz SOIC-8 Operational Amplifier ROHS

0.7pA Dual 2.2MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Op-Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments - 52AH7672 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments
52AH7672
Op-Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments 52AH7672
OP-AMP, 1.7MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 1.7MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Op-Amp, Dual, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments - 33AH5030 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments
33AH5030
Op-Amp, Dual, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments 33AH5030
OP-AMP, DUAL, 1.7MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 1.7MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.7MHz; Slew Rate:3.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC272CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC272CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC272CDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLC272CDR 296-1310-2-ND 032608-TLC272CDR 687-TLC272CDR 6200098 6200098P TLC272CDR 815-TLC272CDR TLC272CDR TLC272CDR TLC272CDR TLC272CDR 52AH7672 TLC272CDR
Product Name TLC272 Dual Single Supply Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CDR Dual 1.7MHz 3.6V 16V Operational Amplifier IC Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2.2MHZ 8SOIC Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Op-Amp, 1.7Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts 3 volts 3 volts
VOS 10 millivolts 1.1 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details