Quad Precision Single Supply Operational Amplifier 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083727-TLC279CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 370μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit 14-SOIC
IC OP AMP 4CH 14-SOIC
IC OP AMP 4CH 14-SOIC
Quad Op Amp, 1.7MHz GBW, 3.6V/µs SR, 4-Ch, 16V, SOIC Product overview: TLC279CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 3.6V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC279CDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Quad Precision Single Supply
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC279CDR | 083727-TLC279CDR | 296-TLC279CDRTR-ND | 687-TLC279CDR | TLC279CDR | TLC279CDR | TLC279CDR | TLC279CDR |
| Product Name | TLC279 Quad Precision Single Supply Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC279CDR | Instrumentation, Op Amps, Buffer Amps | Quad 1.7MHz 3.6V 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | ||||
| VOS | 0.9000 millivolts | 0.3700 millivolts | 0.3200 millivolts | |||||
| Quiescent Current (IQ) | 1600 microamps | |||||||
| CMRR | 65 dB |