High-Speed, Low-Power, Precision Quad Operational Amplifier 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269267-TLE2024BMDWR
Series: Excalibur
Operating Temperature Range: -55°C ~ 125°C
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Family Name: TLE2024B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.05mA
Manufacturer Homepage: www.ti.com
Output Current per Channel: 40mA
SR - Slew Rate: 0.7 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 4 V ~ 40 V, ±2 V ~ 20 V
Alternative Parts (Cross-Reference): OP490GSZ-REEL; OP413FS-REEL7; OP413ESZ;
Introduction Date: January 13, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 16-SOIC
High-Speed, Low-Power, Precision Quad Operational Amplifier 16-SOIC -55 to 125 Product overview: TLE2024BMDWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024BMDWR can be used for catalog matching and distributor lookup.
Precision Amplifiers High-Spd Low-Pwr Prec Quad Op Amp
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024BMDWR | 1269267-TLE2024BMDWR | TLE2024BMDWR-ND | 687-TLE2024BMDWR | TLE2024BMDWR | TLE2024BMDWR | TLE2024BMDWR | TLE2024BMDWR |
| Product Name | TLE2024BM High-Speed, Low-Power, Precision Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024BMDWR | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad SOIC Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 1.05 milliamps | 1.05 milliamps | 1.05 milliamps | 1.05 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 0.0400 µA | 0.0350 µA | ||||||
| GBW | 2.8 MHz | 2.8 MHz |