DigiKey Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Page: 1 2 3 4 5
Product Name Notes
SCR 1.25kV 1.25A Sensitive Gate Surface Mount SC-73
SCR 1.2kV 670A Standard Recovery Chassis Mount W8
SCR 1.4kV 2565A Standard Recovery Chassis Mount W92
SCR 1.4kV 2718A Standard Recovery Chassis Mount WP1
SCR 1.5kV Standard Recovery Surface Mount 24-SMPD
SCR 1.5kV Standard Recovery Surface Mount
SCR 1.6kV 5200A Standard Recovery Chassis Mount W70
SCR 1.8kV 3450A Standard Recovery Chassis Mount W11
SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3
SCR 100V 250mA Sensitive Gate Surface Mount SOT-23-3L
SCR 100V 25A Standard Recovery Through Hole TO-220AB
SCR 100V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 100V 800mA Sensitive Gate Through Hole TO-92-3
SCR 100V 8A Sensitive Gate Through Hole TO-220AB
SCR 1kV 1.1A Sensitive Gate Surface Mount SC-73
SCR 200V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 200V 10A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 200V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 200V 10A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 200V 10A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 10A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 200V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 200V 12A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 200V 15A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 200V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 1A Standard Recovery Surface Mount Compak
SCR 200V 1A Standard Recovery Through Hole TO-92
SCR 200V 20A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 250mA Sensitive Gate Surface Mount SOT-23-3
SCR 200V 25A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 200V 25A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 35A Standard Recovery Through Hole TO-218 Isolated Tab
SCR 200V 35A Standard Recovery Through Hole TO-218X Isolated
SCR 200V 40A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 200V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 200V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 200V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 200V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab
SCR 200V 55A Standard Recovery Through Hole TO-218X Non-Isolated Mounting Tab
SCR 200V 55A Standard Recovery Through Hole TO-218X
SCR 200V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 65A Standard Recovery Through Hole TO-218 Isolated Tab
SCR 200V 65A Standard Recovery Through Hole TO-218X Isolated
SCR 200V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 200V 6A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 200V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 200V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 200V 6A Standard Recovery Through Hole TO-202
SCR 200V 6A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 70A Standard Recovery Through Hole TO-218X
SCR 200V 800mA Sensitive Gate Surface Mount DO-214 (Compak)
SCR 200V 800mA Sensitive Gate Through Hole TO-92-3
SCR 200V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 200V 8A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 200V 8A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 200V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 200V 8A Standard Recovery Through Hole TO-202
SCR 200V 8A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 200V 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 8A Standard Recovery Through Hole TO-220AB
SCR 200V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 2kV 2916A Standard Recovery Chassis Mount W11
SCR 4.2kV 1228A Standard Recovery Chassis Mount W10
SCR 4.2kV 2268A Standard Recovery Chassis Mount W11
SCR 400mV 1713A Standard Recovery Chassis Mount W58
SCR 400mV 756A Standard Recovery Chassis Mount W8
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 400V 1.5A Sensitive Gate Surface Mount SOT-89
SCR 400V 1.5A Sensitive Gate Through Hole TO-92
SCR 400V 1.5A TO-92
SCR 400V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 10A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 400V 10A Sensitive Gate Through Hole ITO-220AB
SCR 400V 10A Sensitive Gate Through Hole TO-202
SCR 400V 10A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 400V 10A Sensitive Gate Through Hole TO-220 Non-Isolated Tab
SCR 400V 10A Sensitive Gate Through Hole TO-220AB-L
SCR 400V 10A Sensitive Gate Through Hole TO-220AB
SCR 400V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 10A Sensitive Gate Through Hole TO-251AA
SCR 400V 10A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 400V 10A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 400V 10A Standard Recovery Through Hole TO-202
SCR 400V 10A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 400V 10A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 10A Standard Recovery Through Hole TO-220AB-L
SCR 400V 10A Standard Recovery Through Hole TO-220AB
SCR 400V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 12A Sensitive Gate Through Hole ITO-220AB
SCR 400V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 400V 12A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 400V 12A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 12A Standard Recovery Through Hole TO-220
SCR 400V 12A Standard Recovery Through Hole TO-251AA
SCR 400V 15A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 400V 15A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 1A Standard Recovery Surface Mount Compak
SCR 400V 1A Standard Recovery Through Hole TO-92
SCR 400V 1A Standard Recovery Through Hole
SCR 400V 20A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 400V 20A Standard Recovery Through Hole TO-220AB-L
SCR 400V 25A Standard Recovery Surface Mount DDPAK/TO-263-3
SCR 400V 25A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 25A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 400V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 25A Standard Recovery Through Hole TO-220AB
SCR 400V 35A Standard Recovery Through Hole TO-218 Isolated Tab
SCR 400V 35A Standard Recovery Through Hole TO-218X Isolated
SCR 400V 40A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 40A Standard Recovery Through Hole TO-220AB-R
SCR 400V 40A Standard Recovery Through Hole TO-220AB
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 4A Sensitive Gate Through Hole TO-251AA
SCR 400V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 400V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab
SCR 400V 55A Standard Recovery Through Hole TO-218X
SCR 400V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 55A Standard Recovery Through Hole TO-220AB-R
SCR 400V 65A Standard Recovery Through Hole TO-218 Isolated Tab
SCR 400V 65A Standard Recovery Through Hole TO-218X Isolated
SCR 400V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 6A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 400V 6A Sensitive Gate Through Hole ITO-220AB
SCR 400V 6A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 400V 6A Sensitive Gate Through Hole TO-220 Non-Isolated Tab
SCR 400V 6A Sensitive Gate Through Hole TO-220AB-L
SCR 400V 6A Sensitive Gate Through Hole TO-220AB
SCR 400V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 400V 6A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 400V 6A Standard Recovery Through Hole TO-202
SCR 400V 6A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 400V 6A Standard Recovery Through Hole TO-220AB-L
SCR 400V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 6A Standard Recovery Through Hole TO-251AA
SCR 400V 70A Standard Recovery Through Hole TO-218X
SCR 400V 800mA Sensitive Gate Surface Mount Compak
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89
SCR 400V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
SCR 400V 800mA Sensitive Gate Through Hole TO-92-3
SCR 400V 800mA Sensitive Gate Through Hole TO-92
SCR 400V 800MA TO-92
SCR 400V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 8A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 400V 8A Sensitive Gate Through Hole ITO-220AB
SCR 400V 8A Sensitive Gate Through Hole TO-202
SCR 400V 8A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 400V 8A Sensitive Gate Through Hole TO-220
SCR 400V 8A Sensitive Gate Through Hole TO-220AB
SCR 400V 8A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 400V 8A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 400V 8A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 400V 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 400V 8A Standard Recovery Through Hole TO-220AB-L
SCR 400V 8A Standard Recovery Through Hole TO-220AB-R
SCR 400V 8A Standard Recovery Through Hole TO-220AB
SCR 400V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 50V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 50V 12A Standard Recovery Through Hole TO-220AB
SCR 50V 25A Standard Recovery Through Hole TO-220AB
SCR 50V 8A Standard Recovery Through Hole TO-220AB
SCR 600mV 10A Sensitive Gate Through Hole ITO-220AB
SCR 600mV 10A Sensitive Gate Through Hole TO-220AB
SCR 600mV 12A Standard Recovery Through Hole ITO-220AB
SCR 600mV 1713A Standard Recovery Chassis Mount W58
SCR 600mV 6A Sensitive Gate Through Hole ITO-220AB
SCR 600mV 6A Sensitive Gate Through Hole TO-220AB
SCR 600mV 756A Standard Recovery Chassis Mount W8
SCR 600V 1.5A Sensitive Gate Surface Mount SOT-223
SCR 600V 1.5A Sensitive Gate Through Hole TO-92 (TO-226)
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 10A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 600V 10A Sensitive Gate Through Hole TO-202
SCR 600V 10A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 600V 10A Sensitive Gate Through Hole TO-220AB-L
SCR 600V 10A Sensitive Gate Through Hole TO-220AB
SCR 600V 10A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 600V 10A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 10A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 10A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 600V 10A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 600V 10A Standard Recovery Through Hole TO-220AB-L
SCR 600V 10A Standard Recovery Through Hole TO-220AB-R
SCR 600V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 600V 12A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 12A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 600V 12A Standard Recovery Through Hole TO-220
SCR 600V 12A Standard Recovery Through Hole TO-220AB
SCR 600V 25A Standard Recovery Through Hole TO-220
SCR 600V 25A Standard Recovery Through Hole TO-220AB
SCR 600V 2A Sensitive Gate Surface Mount Compak
SCR 600V 2A Sensitive Gate Surface Mount SOT-223
SCR 600V 2A Sensitive Gate Through Hole TO-92
SCR 600V 4A Sensitive Gate Surface Mount DPAK
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 4A Sensitive Gate Through Hole I-PAK
SCR 600V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 600V 6A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 6A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 600V 6A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 600V 6A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 600V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 6A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 6A Standard Recovery Through Hole TO-202
SCR 600V 6A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 600V 6A Standard Recovery Through Hole TO-220AB-L
SCR 600V 6A Standard Recovery Through Hole TO-220AB-R
SCR 600V 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
SCR 600V 800mA Sensitive Gate Surface Mount TO-236AB
SCR 600V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
SCR 600V 800mA Sensitive Gate Through Hole TO-92-3
SCR 600V 8A Sensitive Gate Surface Mount DPAK
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 600V 8A Sensitive Gate Surface Mount TO-263 (D²Pak)
SCR 600V 8A Sensitive Gate Through Hole ITO-220AB
SCR 600V 8A Sensitive Gate Through Hole TO-220 Isolated Tab
SCR 600V 8A Sensitive Gate Through Hole TO-220 Non-Isolated Tab
SCR 600V 8A Sensitive Gate Through Hole TO-220
SCR 600V 8A Sensitive Gate Through Hole TO-220AB
SCR 600V 8A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 600V 8A Standard Recovery Surface Mount DPAK
SCR 600V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 600V 8A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 8A Standard Recovery Through Hole TO-202
SCR 600V 8A Standard Recovery Through Hole TO-220 Isolated Tab
SCR 600V 8A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 600V 8A Standard Recovery Through Hole TO-220AB-R
SCR 600V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 800V 10A Sensitive Gate Through Hole TO-220AB
SCR 800V 12A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 800V 12A Sensitive Gate Through Hole I-PAK
SCR 800V 12A Standard Recovery Through Hole TO-220
SCR 800V 12A Standard Recovery Through Hole TO-220AB
SCR 800V 12A TO-220
SCR 800V 16A Standard Recovery Through Hole TO-220AB
SCR 800V 25A Standard Recovery Through Hole TO-220AB
SCR 800V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 800V 8A Sensitive Gate Through Hole TO-220AB
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
SCR 800V 8A Standard Recovery Through Hole TO-220
SCR 800V 8A Standard Recovery Through Hole TO-220AB
SCR 850V 1.1A SC-73
SCR 850V 1.1A Sensitive Gate Surface Mount SC-73
SCR

<< Prev Next >>