Littelfuse, Inc. Low Power SCR up to 1200V S6010RTP

Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6010RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6010RTP
Low Power SCR up to 1200V S6010RTP
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - S6010RTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Standard Recovery Through Hole TO-220AB-R

SCR 600V 10A Standard Recovery Through Hole TO-220AB-R

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 10A

SCRs 600V 10A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6010RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6010RTP
Discrete Semiconductor Products - Thyristors - SCRs S6010RTP
SCR 600V 10A TO220AB-R

SCR 600V 10A TO220AB-R

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S6010RTP S6010RTP-ND S6010RTP S6010RTP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data