Littelfuse, Inc. SCRs S4X8TS2RP

Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4X8TS2RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - S4X8TS2RP - 893088-S4X8TS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4X8TS2RP
893088-S4X8TS2RP
SCRs - Single - S4X8TS2RP 893088-S4X8TS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 893088-S4X8TS2RP Operating Temperature Range: -40°C ~ 125°C Features: SCR 400 V 800 mA Sensitive Gate Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 893088-S4X8TS2RP
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 400 V 800 mA Sensitive Gate Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4X8TS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4X8TS2RP
Discrete Semiconductor Products - Thyristors - SCRs S4X8TS2RP
SCR 400V 800MA SOT223

SCR 400V 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 400V .8A 50uA

SCRs Sen SCR 400V .8A 50uA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S4X8TS2RP-ND 893088-S4X8TS2RP S4X8TS2RP S4X8TS2RP
Product Name SCRs SCRs - Single - S4X8TS2RP Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT162N12KOFKHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details