Littelfuse, Inc. Low Power SCR up to 1200V S4010LS2TP

Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4010LS2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4010LS2TP
Low Power SCR up to 1200V S4010LS2TP
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F7251-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 10A Sensitive Gate Through Hole TO-220AB-L

SCR 400V 10A Sensitive Gate Through Hole TO-220AB-L

Buy Now Datasheet
SCRs - Single - S4010LS2TP - 793622-S4010LS2TP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4010LS2TP
793622-S4010LS2TP
SCRs - Single - S4010LS2TP 793622-S4010LS2TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793622-S4010LS2TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-220-3 Isolated Tab Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Family Name: S4010LS2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB-L Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 6.4A Current - Off State (Maximum): 5μA ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793622-S4010LS2TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3 Isolated Tab
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Family Name: S4010LS2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 6.4A
Current - Off State (Maximum): 5μA
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC1032
Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC1032
SCR THYRISTOR, 10A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 10A, 400V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:6.4A; On State RMS Current IT(rms):10A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 400V 10A Sensing

SCRs 400V 10A Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4010LS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4010LS2TP
Discrete Semiconductor Products - Thyristors - SCRs S4010LS2TP
SCR 400V 10A TO220AB-L

SCR 400V 10A TO220AB-L

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4010LS2TP F7251-ND 793622-S4010LS2TP 33AC1032 S4010LS2TP S4010LS2TP
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S4010LS2TP Scr Thyristor, 10A, 400V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 400 volts 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data