Littelfuse, Inc. SCRs S4X8BSRP

Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S4X8BSRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
SCRs - S4X8BSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
SCRs - S4X8BSRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

SCR 400V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
SCRs - Single - S4X8BSRP - 131334-S4X8BSRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4X8BSRP
131334-S4X8BSRP
SCRs - Single - S4X8BSRP 131334-S4X8BSRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 131334-S4X8BSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 3μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 131334-S4X8BSRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 3μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 400V 800MA SOT89

SCR 400V 800MA SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S4X8BSRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4X8BSRP
Discrete Semiconductor Products - Thyristors - SCRs S4X8BSRP
SCR 400V 800MA SOT89

SCR 400V 800MA SOT89

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR .8A 200uA 600V

SCRs Sen SCR .8A 200uA 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S4X8BSRPDKR-ND 131334-S4X8BSRP S4X8BSRP S4X8BSRP S4X8BSRP
Product Name SCRs SCRs - Single - S4X8BSRP SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B523F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details