Littelfuse, Inc. Low Power SCR up to 1200V S4010VS3

Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4010VS3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4010VS3
Low Power SCR up to 1200V S4010VS3
This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - Single - S4010VS3 - 1245425-S4010VS3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S4010VS3
1245425-S4010VS3
SCRs - Single - S4010VS3 1245425-S4010VS3
Manufacturer: Littelfuse Inc. Win Source Part Number: 1245425-S4010VS3 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245425-S4010VS3
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
SCRs - F5304-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 10A Sensitive Gate Through Hole TO-251AA

SCR 400V 10A Sensitive Gate Through Hole TO-251AA

Buy Now Datasheet
SCRs 10A 500uA 400V Sensing - 461-S4010VS3 - Utmel Electronic Limited
Hong Kong, China
SCRs 10A 500uA 400V Sensing
461-S4010VS3
SCRs 10A 500uA 400V Sensing 461-S4010VS3
SCRs 10A 500uA 400V Sensing

SCRs 10A 500uA 400V Sensing

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S4010VS3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S4010VS3
Discrete Semiconductor Products - Thyristors - SCRs S4010VS3
SCR 400V 10A TO251AA

SCR 400V 10A TO251AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S4010VS3 1245425-S4010VS3 F5304-ND 461-S4010VS3 S4010VS3
Product Name Low Power SCR up to 1200V SCRs - Single - S4010VS3 SCRs SCRs 10A 500uA 400V Sensing Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts
IGT 0.5000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data