Littelfuse, Inc. Low Power SCR up to 1200V MCR706AT4G

Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR706AT4G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR706AT4G
Low Power SCR up to 1200V MCR706AT4G
This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available

This Silicon Controlled Rectifier PNPN device is designed for high volume consumer applications, such as temperature; light and speed control; process and remote control; and warning systems, where reliability of operation is important. Small Size Passivated Die Surface for Reliability and Uniformity Low Level Triggering and Holding Characteristics Recommend Electrical Replacement for C106 Surface Mount Package - Case 369A Device Marking: Device Type, e.g., CR703A, Date Code Lead-Free Package Available

Supplier's Site Datasheet
SCRs - MCR706AT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - MCR706AT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR706AT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR706AT4G
Discrete Semiconductor Products - Thyristors - SCRs MCR706AT4G
SCR 400V 4A DPAK

SCR 400V 4A DPAK

Supplier's Site
Scr Thyristor, 4A, 400V, D-Pak; Peak Repetitive Off State Voltage Littelfuse - 88H4692 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 4A, 400V, D-Pak; Peak Repetitive Off State Voltage Littelfuse
88H4692
Scr Thyristor, 4A, 400V, D-Pak; Peak Repetitive Off State Voltage Littelfuse 88H4692
SCR THYRISTOR, 4A, 400V, D-PAK; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:75µA; Average On State Current:2.6A; On State RMS Current:4A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 4A, 400V, D-PAK; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:75µA; Average On State Current:2.6A; On State RMS Current:4A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thyristor, 400V, 4A, To-252 Rohs Compliant Littelfuse - 54AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400V, 4A, To-252 Rohs Compliant Littelfuse
54AH3131
Thyristor, 400V, 4A, To-252 Rohs Compliant Littelfuse 54AH3131
THYRISTOR, 400V, 4A, TO-252 ROHS COMPLIANT: YES

THYRISTOR, 400V, 4A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
SCR 400V 4A DPAK

SCR 400V 4A DPAK

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR706AT4G MCR706AT4GOSCT-ND MCR706AT4G 88H4692 54AH3131 MCR706AT4G
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 4A, 400V, D-Pak; Peak Repetitive Off State Voltage Littelfuse Thyristor, 400V, 4A, To-252 Rohs Compliant Littelfuse SCRs
Standards and Certifications RoHS RoHS RoHS
VDRM 400 volts 400 volts
IGT 0.0750 mA
VGT 0.8000 volts
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data