Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008LS3 S6008LS3

Description
This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008LS3 - S6008LS3 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008LS3
S6008LS3
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008LS3 S6008LS3
This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - Single - S6008LS3 - 893115-S6008LS3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6008LS3
893115-S6008LS3
SCRs - Single - S6008LS3 893115-S6008LS3
Manufacturer: Littelfuse Inc. Win Source Part Number: 893115-S6008LS3 Operating Temperature Range: -40°C ~ 110°C Features: SCR 600 V 8 A Sensitive Gate Through Hole TO-220 Isolated Tab Package: Bulk Package: TO-220-3 Isolated Tab Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-220 Isolated Tab ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: -S6008LS3, F5307, S6008LS3-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 893115-S6008LS3
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 600 V 8 A Sensitive Gate Through Hole TO-220 Isolated Tab
Package: Bulk
Package: TO-220-3 Isolated Tab
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -S6008LS3, F5307, S6008LS3-ND

Buy Now Datasheet
SCRs - F5307-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Through Hole TO-220 Isolated Tab

SCR 600V 8A Sensitive Gate Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 8A 600V Sensing

SCRs 8A 600V Sensing

Buy Now Datasheet
LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB - 461-S6008LS3 - Utmel Electronic Limited
Hong Kong, China
LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB
461-S6008LS3
LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB 461-S6008LS3
LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB

LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6008LS3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6008LS3
Discrete Semiconductor Products - Thyristors - SCRs S6008LS3
SCR 600V 8A TO220

SCR 600V 8A TO220

Supplier's Site
Scr Thyristor, 5.1A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 12J3340 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 5.1A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
12J3340
Scr Thyristor, 5.1A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 12J3340
SCR THYRISTOR, 5.1A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:500µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 5.1A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:500µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6008LS3 893115-S6008LS3 F5307-ND S6008LS3 461-S6008LS3 S6008LS3 12J3340
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6008LS3 SCRs - Single - S6008LS3 SCRs SCRs LITTELFUSE S6008LS3 SCR THYRISTOR, 5.1A, 600V, TO-220AB Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 5.1A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
VGT 0.8000 volts
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Thyristor Type SCR SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data