Littelfuse, Inc. Low Power SCR up to 1200V S4040RQTP

Description
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions
Request a Quote Datasheet
Description
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4040RQTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4040RQTP
Low Power SCR up to 1200V S4040RQTP
The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions

The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits. Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages RoHS compliant Glass-passivated junctions

Supplier's Site Datasheet
SCRs - F9717-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 40A Standard Recovery Through Hole TO-220AB

SCR 400V 40A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S4040RQTP
Discrete Semiconductor Products - Thyristors - SCRs S4040RQTP
SCR 400V 40A TO220AB

SCR 400V 40A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 400V 40A LOW TQ

SCRs 400V 40A LOW TQ

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S4040RQTP F9717-ND S4040RQTP S4040RQTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
IGT 35 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data