onsemi SCRs MCR718T4

Description
SCR 600V 4A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 600V 4A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR718T4OSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount DPAK

SCR 600V 4A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - MCR718T4 - 1221301-MCR718T4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR718T4
1221301-MCR718T4
SCRs - Single - MCR718T4 1221301-MCR718T4
Manufacturer: ON Semiconductor Win Source Part Number: 1221301-MCR718T4 Packaging: Reel Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 25A at 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 75μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 2.2V Current - On State (It (AV)) (Maximum): 2.6A Current - Off State (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: MCR718 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1221301-MCR718T4
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A at 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 75μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 2.2V
Current - On State (It (AV)) (Maximum): 2.6A
Current - Off State (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: MCR718
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
THYRISTOR SCR 4A 600V DPAK - 598-MCR718T4 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR SCR 4A 600V DPAK
598-MCR718T4
THYRISTOR SCR 4A 600V DPAK 598-MCR718T4
THYRISTOR SCR 4A 600V DPAK

THYRISTOR SCR 4A 600V DPAK

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR718T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR718T4
Discrete Semiconductor Products - Thyristors - SCRs MCR718T4
SCR 600V 4A DPAK

SCR 600V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number MCR718T4OSTR-ND 1221301-MCR718T4 598-MCR718T4 MCR718T4
Product Name SCRs SCRs - Single - MCR718T4 THYRISTOR SCR 4A 600V DPAK Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - DT142N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details