Littelfuse, Inc. SCRs - Single - S2008DS3RP S2008DS3RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793535-S2008DS3RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: S2008DS3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 500μA Current - Hold (Ih) (Maximum): 8mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): S2008DS3; S2008DS3TP; S6008DS3; S4008DS3; Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793535-S2008DS3RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: S2008DS3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 500μA Current - Hold (Ih) (Maximum): 8mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): S2008DS3; S2008DS3TP; S6008DS3; S4008DS3; Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S2008DS3RP - 793535-S2008DS3RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S2008DS3RP
793535-S2008DS3RP
SCRs - Single - S2008DS3RP 793535-S2008DS3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793535-S2008DS3RP Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: S2008DS3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 500μA Current - Hold (Ih) (Maximum): 8mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 5.1A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): S2008DS3; S2008DS3TP; S6008DS3; S4008DS3; Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793535-S2008DS3RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: S2008DS3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 500μA
Current - Hold (Ih) (Maximum): 8mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 5.1A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): S2008DS3; S2008DS3TP; S6008DS3; S4008DS3;
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - S2008DS3RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 200V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2008DS3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2008DS3RP
Discrete Semiconductor Products - Thyristors - SCRs S2008DS3RP
SCR 200V 8A TO252

SCR 200V 8A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 793535-S2008DS3RP S2008DS3RP-ND S2008DS3RP
Product Name SCRs - Single - S2008DS3RP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1500N16TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B641SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack2
Pin Count 5
View Details