This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 400V 6A Standard Recovery Through Hole TO-220 Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1245417-S4006L
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
SCR THYRISTOR, 6A, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 400V 6A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S4006L | S4006L-ND | 1245417-S4006L | 12J3201 | S4006L | S4006L |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006L | SCRs | SCRs - Single - S4006L | Scr Thyristor, 6A, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.6 volts | |||||
| IT(RMS) | 6 amps | 6 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |