Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 932625-S2055R
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 200 V 55 A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Non-Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
SCR 200V 55A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 200V 55A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S2055R | 932625-S2055R | S2055R-ND | S2055R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2055R | SCRs - Single - S2055R | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 1.5 volts | |||
| VTM | 1.8 volts | |||
| IT(RMS) | 55 amps | 55 amps | ||
| Thyristor Type | SCR | SCR | SCR |