Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S2010DS3TP

Description
Win Source Part Number: 1278798-S2010DS3TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 6.4 A Current - On State (It (RMS)) (Max): 10 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S2010DS3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278798-S2010DS3TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 6.4 A Current - On State (It (RMS)) (Max): 10 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S2010DS3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278798-S2010DS3TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278798-S2010DS3TP
Discrete Semiconductor Products - Thyristors - SCRs 1278798-S2010DS3TP
Win Source Part Number: 1278798-S2010DS3TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 8 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 500 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 6.4 A Current - On State (It (RMS)) (Max): 10 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S2010DS3 Product Status: Obsolete

Win Source Part Number: 1278798-S2010DS3TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 8 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 500 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 6.4 A
Current - On State (It (RMS)) (Max): 10 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S2010DS3
Product Status: Obsolete

Buy Now Datasheet
SCRs - S2010DS3TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 200V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2010DS3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2010DS3TP
Discrete Semiconductor Products - Thyristors - SCRs S2010DS3TP
SCR 200V 10A TO252

SCR 200V 10A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1278798-S2010DS3TP S2010DS3TP-ND S2010DS3TP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details