Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245415-S4004VS1
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
SCR 400V 4A Sensitive Gate Through Hole TO-251 (V-Pak/I-Pak)
SCR 400V 4A TO251
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S4004VS1 | 1245415-S4004VS1 | S4004VS1-ND | S4004VS1 |
| Product Name | Low Power SCR up to 1200V | SCRs - Single - S4004VS1 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts | 400 volts | ||
| IGT | 0.0500 mA | |||
| VGT | 0.8000 volts | |||
| VTM | 1.6 volts |