SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)
SCR 400V 4A TO252
SCR THYRISTOR, 2.5A, 400V, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:50µA; Average On State Current:2.5A; On State RMS Current:4A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | F5664CT-ND | S4004DS1RP | S4004DS1RP | 12J3191 |
| Product Name | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 2.5A, 400V, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| VDRM | 400 volts |