Littelfuse, Inc. SCRs S2016NRP

Description
SCR 200V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 200V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S2016NRP-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 200V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - Single - S2016NRP - 129780-S2016NRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S2016NRP
129780-S2016NRP
SCRs - Single - S2016NRP 129780-S2016NRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 129780-S2016NRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 10A Current - On State (It (RMS)) (Max): 16A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 129780-S2016NRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 10A
Current - On State (It (RMS)) (Max): 16A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263 (D2Pak)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S2016NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S2016NRP
Discrete Semiconductor Products - Thyristors - SCRs S2016NRP
SCR 200V 16A TO263

SCR 200V 16A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number S2016NRP-ND 129780-S2016NRP S2016NRP
Product Name SCRs SCRs - Single - S2016NRP Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L513 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details