STMicroelectronics, Inc. SCRs P0102DN 5AA4

Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-2523-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-2523-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - 497-2523-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

SCR 400V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Thyristors - 6870969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6870969
Thyristors 6870969
Thyristor SCR 0.8A 400V SOT223

Thyristor SCR 0.8A 400V SOT223

Supplier's Site
Thyristors - 6870969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
6870969P
Thyristors 6870969P
Thyristor SCR 0.8A 400V SOT223

Thyristor SCR 0.8A 400V SOT223

Supplier's Site
Thyristors - 1686656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1686656
Thyristors 1686656
Thyristor SCR 0.8A 400V SOT223

Thyristor SCR 0.8A 400V SOT223

Supplier's Site
SCRs - Single - P0102DN 5AA4 - 026203-P0102DN 5AA4 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - P0102DN 5AA4
026203-P0102DN 5AA4
SCRs - Single - P0102DN 5AA4 026203-P0102DN 5AA4
Manufacturer: STMicroelectronics Win Source Part Number: 026203-P0102DN 5AA4 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.95V Current - On State (It (AV)) (Max): 500mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 026203-P0102DN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.95V
Current - On State (It (AV)) (Max): 500mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 7A, 8A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 400V 800MA SOT223

SCR 400V 800MA SOT223

Supplier's Site Datasheet
Scr Thyristor, 0.8A, 400V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 51AC9448 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 0.8A, 400V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
51AC9448
Scr Thyristor, 0.8A, 400V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 51AC9448
SCR THYRISTOR, 0.8A, 400V, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:SOT-223; No. of Pins:4Pins; Peak NonRoHS Compliant: Yes

SCR THYRISTOR, 0.8A, 400V, SOT-223; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:SOT-223; No. of Pins:4Pins; Peak NonRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - P0102DN 5AA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
P0102DN 5AA4
Discrete Semiconductor Products - Thyristors - SCRs P0102DN 5AA4
SCR 400V 800MA SOT223

SCR 400V 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
SCRs 0.8 Amp 400 Volt

SCRs 0.8 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-2523-2-ND 6870969 6870969P 026203-P0102DN 5AA4 P0102DN 5AA4 51AC9448 P0102DN 5AA4 P0102DN 5AA4
Product Name SCRs Thyristors Thyristors SCRs - Single - P0102DN 5AA4 SCRs Scr Thyristor, 0.8A, 400V, Sot-223; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR Scr SCR SCR SCR SCR
Package Type TO-261-4, TO-261AA SOT223; Sot-223 SOT223; SOT-223 SOT-223 TO-261-4, TO-261AA SOT223; SOT-223 TO-261-4, TO-261AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
SCRs - Single - Modules - T70RIA80 - 1263515-T70RIA80 - Win Source Electronics
Specs
Thyristor Type SCR
View Details