onsemi SCRs MCR12LD

Description
SCR 400V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 400V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - MCR12LDOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 12A Standard Recovery Through Hole TO-220

SCR 400V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - MCR12LD - 130543-MCR12LD - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR12LD
130543-MCR12LD
SCRs - Single - MCR12LD 130543-MCR12LD
Manufacturer: ON Semiconductor Win Source Part Number: 130543-MCR12LD Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 20mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 8mA Voltage - On State (Vtm) (Max): 2.2V Current - On State (It (AV)) (Max): 7.6A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB

Manufacturer: ON Semiconductor
Win Source Part Number: 130543-MCR12LD
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 8mA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (AV)) (Max): 7.6A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - MCR12LD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR12LD
Discrete Semiconductor Products - Thyristors - SCRs MCR12LD
SCR 400V 12A TO220AB

SCR 400V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number MCR12LDOS-ND 130543-MCR12LD MCR12LD
Product Name SCRs SCRs - Single - MCR12LD Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - L512F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
4 suppliers
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N34TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details